ITT Cannon D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon DBM9W4PNMB76

Description
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon - 17T2163 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
17T2163
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon 17T2163
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17T2163
Product Name D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details