ITT Cannon D-Sub Connectors DBM9W4PNK87

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBM9W4PNK87
D-Sub Connectors DBM9W4PNK87
Connector

Connector

Buy Now
 - ITT Cannon DBM9W4PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M PCB STR GF TIN

COMBO 9W4M PCB STR GF TIN

Buy Now
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon - 19M4094 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
19M4094
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon 19M4094
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM9W4PNK87 ITT Cannon DBM9W4PNK87 19M4094
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products