ITT Cannon D-Sub Connectors DBM9W4PN

Description
COMBO 9W4M PCB STR GF ZINC
Request a Quote Datasheet
Description
COMBO 9W4M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM9W4PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M PCB STR GF ZINC

COMBO 9W4M PCB STR GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBM9W4PN
D-Sub Connectors DBM9W4PN
Connector

Connector

Buy Now
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon - 01K2970 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
01K2970
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon 01K2970
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM9W4PN DBM9W4PN 01K2970
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details