COMBO 9W4M SOD GF TIN
DM SERIES
COMBO D-SUB CONN, PLUG, DB-9W4, 9POS; Product Range:Combo D Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBM9W4PK87 | ITT Cannon DBM9W4PK87 | DBM9W4PK87 | 91B9137 |
| Product Name | D-Sub Connectors | Connectors I/O - Rectangular, Signal & Power | Combo D-Sub Conn, Plug, Db-9W4, 9Pos; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |