ITT Cannon D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon DBM9W4PJ

Description
COMBO 9W4M PCB RA GF ZINC
Request a Quote Datasheet
Description
COMBO 9W4M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM9W4PJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M PCB RA GF ZINC

COMBO 9W4M PCB RA GF ZINC

Buy Now
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon - 47W9674 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
47W9674
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon 47W9674
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM9W4PJ 47W9674
Product Name D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - XM2F-0940-132L-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Voltage Rating 300 volts
View Details
2 suppliers