ITT Cannon D-Sub Connectors DBM9W4PA101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBM9W4PA101
D-Sub Connectors DBM9W4PA101
Connector

Connector

Buy Now
 - ITT Cannon DBM9W4PA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M SOD GF CAD

COMBO 9W4M SOD GF CAD

Buy Now
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon - 01K2962 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
01K2962
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon 01K2962
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM9W4PA101 ITT Cannon DBM9W4PA101 01K2962
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - A125387-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details