ITT Cannon D-Sub Connectors DBM9W4P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBM9W4P
D-Sub Connectors DBM9W4P
Connector

Connector

Buy Now
 - ITT Cannon DBM9W4P - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M SOD GF ZINC

COMBO 9W4M SOD GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DBM9W4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBM9W4P
Connectors I/O - D-Sub & D-Ribbon DBM9W4P
Combo D SI 5#20 Pin Conts 053513-0148

Combo D SI 5#20 Pin Conts 053513-0148

Buy Now
D Sub-Miniature; Product Range Itt Cannon - 93B0910 - Newark, An Avnet Company
Chicago, IL, United States
D Sub-Miniature; Product Range Itt Cannon
93B0910
D Sub-Miniature; Product Range Itt Cannon 93B0910
D SUB-MINIATURE; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB; Contact Termination:Solder RoHS Compliant: No

D SUB-MINIATURE; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB; Contact Termination:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM9W4P ITT Cannon DBM9W4P DBM9W4P 93B0910
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon D Sub-Miniature; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details