ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DBM5W5SK126

Description
COMBO 5W5F SOD TIN
Request a Quote Datasheet
Description
COMBO 5W5F SOD TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DBM5W5SK126 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DBM5W5SK126
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DBM5W5SK126
COMBO 5W5F SOD TIN

COMBO 5W5F SOD TIN

Buy Now
 - ITT Cannon DBM5W5SK126 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F SOD TIN

COMBO 5W5F SOD TIN

Buy Now
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon - 01K2949 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
01K2949
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon 01K2949
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM5W5SK126 ITT Cannon DBM5W5SK126 01K2949
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details