The D Sub Combo Connector, Receptacle, DB-5W5, part number 01K2948, is designed for applications requiring a combination of signal, coaxial, and power interconnects in a single, compact unit. This connector supports video coaxial transmission (75 Ω), RF and telecom transmission (50 Ω), and high power interconnects with a current capacity of up to 40 A. It features a temperature rating of -55°C to 125°C and a dielectric withstanding voltage of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. The connector is constructed with a carbon steel shell, available in various finishes including tin-nickel and chromate/zinc, and incorporates gold-plated copper alloy contacts for reliable performance. It accommodates PCB thicknesses up to 3.2 mm and offers options for vertical standoffs or 90° brackets, enhancing installation flexibility. The connector is suitable for environments where EMI/RFI shielding is critical, making it ideal for high-reliability applications.
COMBO 5W5F SOD ZINC DC
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBM5W5SF16 | 01K2948 |
| Product Name | D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |