ITT Cannon Connector, D-Sub Combo, Receptacle, 5 Position; No. Of Positions Itt Cannon DBM5W5SA197

Description
CONNECTOR, D-SUB COMBO, RECEPTACLE, 5 POSITION; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:Combo D Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D-SUB COMBO, RECEPTACLE, 5 POSITION; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:Combo D Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D-Sub Combo, Receptacle, 5 Position; No. Of Positions Itt Cannon - 93F8905 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Sub Combo, Receptacle, 5 Position; No. Of Positions Itt Cannon
93F8905
Connector, D-Sub Combo, Receptacle, 5 Position; No. Of Positions Itt Cannon 93F8905
CONNECTOR, D-SUB COMBO, RECEPTACLE, 5 POSITION; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:Combo D Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, D-SUB COMBO, RECEPTACLE, 5 POSITION; No. of Positions:5Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:Combo D Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F8905
Product Name Connector, D-Sub Combo, Receptacle, 5 Position; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details