ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DBM5W5S

Description
COMBO 5W5F SOD ZINC
Request a Quote Datasheet
Description
COMBO 5W5F SOD ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DBM5W5S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DBM5W5S
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DBM5W5S
COMBO 5W5F SOD ZINC

COMBO 5W5F SOD ZINC

Buy Now
 - ITT Cannon DBM5W5S - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F SOD ZINC

COMBO 5W5F SOD ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBM5W5S
D-Sub Connectors DBM5W5S
Connector

Connector

Buy Now
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon - 88F1714 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
88F1714
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon 88F1714
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM5W5S ITT Cannon DBM5W5S DBM5W5S 88F1714
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connectors D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products