ITT Cannon Connector, D-Sub Combo, Plug, 5 Position; No. Of Positions Itt Cannon DBM5W5PK87

Description
CONNECTOR, D-SUB COMBO, PLUG, 5 POSITION; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:Combo D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:- RoHS Compliant: Yes
Description
CONNECTOR, D-SUB COMBO, PLUG, 5 POSITION; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:Combo D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, D-Sub Combo, Plug, 5 Position (part number 93F8910) is designed for applications requiring a mixed layout in a D-Subminiature format. It features five empty size 8 cavities and is compatible with wire gauges ranging from AWG 8 to 26. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts. It operates effectively within a temperature range of -55°C to +125°C and has passed a 20-hour salt spray test, indicating good corrosion resistance. The shell is made of steel with a tin finish, while the insulator is constructed from thermoplastic (type PCT UL 94V-0) in black. The connector is designed for through-hole mounting with a diameter of .120 inches (3.05 mm). Note that size 8 contacts are not included and must be ordered separately.

Datasheet Summary
Powered by GS/AI

The Connector, D-Sub Combo, Plug, 5 Position (part number 93F8910) is designed for applications requiring a mixed layout in a D-Subminiature format. It features five empty size 8 cavities and is compatible with wire gauges ranging from AWG 8 to 26. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts. It operates effectively within a temperature range of -55°C to +125°C and has passed a 20-hour salt spray test, indicating good corrosion resistance. The shell is made of steel with a tin finish, while the insulator is constructed from thermoplastic (type PCT UL 94V-0) in black. The connector is designed for through-hole mounting with a diameter of .120 inches (3.05 mm). Note that size 8 contacts are not included and must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
Connector, D-Sub Combo, Plug, 5 Position; No. Of Positions Itt Cannon - 93F8910 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Sub Combo, Plug, 5 Position; No. Of Positions Itt Cannon
93F8910
Connector, D-Sub Combo, Plug, 5 Position; No. Of Positions Itt Cannon 93F8910
CONNECTOR, D-SUB COMBO, PLUG, 5 POSITION; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:Combo D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:- RoHS Compliant: Yes

CONNECTOR, D-SUB COMBO, PLUG, 5 POSITION; No. of Positions:5Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DB; Product Range:Combo D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F8910
Product Name Connector, D-Sub Combo, Plug, 5 Position; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details