The D Sub Combo Connector, Receptacle, DB-5W5, part number DBM-5C5S-N-A197, is designed for mixed layouts in D-Subminiature applications. It accommodates wire gauges ranging from AWG 8 to 26 and supports a maximum of 50 mating cycles. The connector features a contact arrangement of 5C5, with 0 contacts of size 20 and 5 contacts of size 8. It has a dielectric withstanding voltage of 500 VAC at sea level and a current rating of 7.5 A for signal contacts and 5 A for size 8 contacts. Constructed with a steel shell finished in pure tin over nickel, the connector is rated for an operating temperature range of -55°C to +125°C. The insulator is made from thermoplastic (type PCT, UL 94V-0) and is black in color. The contact type is straight PCB with a US footprint, made from copper alloy and finished with gold flash (Performance Class 3). The mounting method is through hole with a diameter of .120'' (3.05mm). This connector is RoHS compliant and has passed a 20-hour salt spray test, indicating its durability in various environments.
COMBO 5W5F PCB STR C TIN
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBM5C5SNA197 | 56K6667 |
| Product Name | D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon | |
| Termination | Through Hole |