ITT Cannon Conn D-Subminiature SKT 25 POS Solder RA Thru-Hole 25 Terminal 1 Port DBM25SS

Description
DSUB 25F PCB RA GF ZINC
Request a Quote Datasheet
Description
DSUB 25F PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM25SS - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F PCB RA GF ZINC

DSUB 25F PCB RA GF ZINC

Buy Now
Conn D-Subminiature SKT 25 POS Solder RA Thru-Hole 25 Terminal 1 Port - 3728-DBM25SS - Utmel Electronic Limited
Hong Kong, China
Conn D-Subminiature SKT 25 POS Solder RA Thru-Hole 25 Terminal 1 Port
3728-DBM25SS
Conn D-Subminiature SKT 25 POS Solder RA Thru-Hole 25 Terminal 1 Port 3728-DBM25SS
Conn D-Subminiature SKT 25 POS Solder RA Thru-Hole 25 Terminal 1 Port

Conn D-Subminiature SKT 25 POS Solder RA Thru-Hole 25 Terminal 1 Port

Supplier's Site
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 97H4255 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
97H4255
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 97H4255
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM25SS 3728-DBM25SS 97H4255
Product Name Conn D-Subminiature SKT 25 POS Solder RA Thru-Hole 25 Terminal 1 Port D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers