The D Sub Connector, Receptacle, 25 Position, part number DBM-25S-L-A197, is designed for high reliability in various applications. It accommodates wire gauges ranging from AWG 20 to 28 and supports up to 200 mating cycles. The connector features 25 contacts of size 20, with a maximum current rating of 7.5 A and a contact resistance of 7.5 milli Ohm. It is rated for a dielectric withstanding voltage of 1000 VAC at sea level and operates within a temperature range of -55°C to +125°C. The shell is made of steel with a pure tin over nickel finish, while the insulator is thermoplastic (type PCT) with a UL 94V-0 rating. The connector has right-angled PCB contacts made from copper alloy with a gold over nickel finish. It is suitable for through-hole mounting with a .120'' (3.05mm) hardware specification.
DSUB 25F PCB RA GF TIN
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBM25SLA197 | 87R4744 |
| Product Name | D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |