ITT Cannon D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon DBM25SHK52

Description
DSUB 25F PCB STR G50 AU
Request a Quote
Description
DSUB 25F PCB STR G50 AU
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 25 Position (part number DBM25SHK52) from Itt Cannon features a robust design suitable for various applications. It accommodates wire gauges ranging from AWG 20 to 28 and supports up to 200 mating cycles. The connector has a current rating of 7.5 A maximum and a dielectric withstanding voltage of 1000 VAC at sea level. Constructed with a steel shell and a thermoplastic insulator, it is designed to operate within a temperature range of -55°C to +125°C. The contact type is straight solder, made from copper alloy with a gold finish over copper for enhanced conductivity. The connector is equipped with .120'' (3.05mm) through-hole hardware for secure mounting. This product is part of the D*M series, known for its high reliability, making it a suitable choice for engineers seeking durable and efficient connectivity solutions.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 25 Position (part number DBM25SHK52) from Itt Cannon features a robust design suitable for various applications. It accommodates wire gauges ranging from AWG 20 to 28 and supports up to 200 mating cycles. The connector has a current rating of 7.5 A maximum and a dielectric withstanding voltage of 1000 VAC at sea level. Constructed with a steel shell and a thermoplastic insulator, it is designed to operate within a temperature range of -55°C to +125°C. The contact type is straight solder, made from copper alloy with a gold finish over copper for enhanced conductivity. The connector is equipped with .120'' (3.05mm) through-hole hardware for secure mounting. This product is part of the D*M series, known for its high reliability, making it a suitable choice for engineers seeking durable and efficient connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM25SHK52 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F PCB STR G50 AU

DSUB 25F PCB STR G50 AU

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 49K9284 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
49K9284
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 49K9284
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM25SHK52 49K9284
Product Name D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details