ITT Cannon D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon DBM25SDA101

Description
DSUB 25F PCB RA GF CAD
Request a Quote Datasheet
Description
DSUB 25F PCB RA GF CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM25SDA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F PCB RA GF CAD

DSUB 25F PCB RA GF CAD

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 01K2904 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
01K2904
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 01K2904
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM25SDA101 01K2904
Product Name D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details