ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBM25S

Description
D-SUB RECP 25C SKT
Request a Quote Datasheet
Description
D-SUB RECP 25C SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DBM25S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBM25S
Connectors I/O - D-Sub & D-Ribbon DBM25S
D-SUB RECP 25C SKT

D-SUB RECP 25C SKT

Buy Now
 - ITT Cannon DBM25S - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F SOD GF ZINC

DSUB 25F SOD GF ZINC

Buy Now
Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 13C0763 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon
13C0763
Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon 13C0763
CONNECTOR, D SUB, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM25S ITT Cannon DBM25S 13C0763
Product Name Connectors I/O - D-Sub & D-Ribbon Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details