ITT Cannon Connector, Std D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon DBM25PX

Description
DSUB 25M PCB STR GF ZINC
Request a Quote Datasheet
Description
DSUB 25M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM25PX - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB STR GF ZINC

DSUB 25M PCB STR GF ZINC

Buy Now
Connector, Std D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon - 01K2889 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Std D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon
01K2889
Connector, Std D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon 01K2889
CONNECTOR, STD D SUB, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:DMB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

CONNECTOR, STD D SUB, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:DMB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM25PX 01K2889
Product Name Connector, Std D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products