ITT Cannon Connectors, Interconnects - D-Sub Connectors DBM25PK87A190

Description
Win Source Part Number: 1066923-DBM25PK87A19 0 Category: Connectors, Interconnects>D-Sub Connectors Series: D*M Number of Positions: 25 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Form: Machined Wire Gauge: 20-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5-747912-2; 09672255604; L717DB25P; DBM-25P; DB-25P-A191-K87; DBMZ-25P-N-K87DBM-25 P-K87-A190; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4030 Mfr: ITT Cannon, LLC Other Names: IDBM25PK87A190 Base Product Number: DBM2
Request a Quote Datasheet
Description
Win Source Part Number: 1066923-DBM25PK87A19 0 Category: Connectors, Interconnects>D-Sub Connectors Series: D*M Number of Positions: 25 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Form: Machined Wire Gauge: 20-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5-747912-2; 09672255604; L717DB25P; DBM-25P; DB-25P-A191-K87; DBMZ-25P-N-K87DBM-25 P-K87-A190; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4030 Mfr: ITT Cannon, LLC Other Names: IDBM25PK87A190 Base Product Number: DBM2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1066923-DBM25PK87A190 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1066923-DBM25PK87A190
Connectors, Interconnects - D-Sub Connectors 1066923-DBM25PK87A190
Win Source Part Number: 1066923-DBM25PK87A19 0 Category: Connectors, Interconnects>D-Sub Connectors Series: D*M Number of Positions: 25 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Form: Machined Wire Gauge: 20-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5-747912-2; 09672255604; L717DB25P; DBM-25P; DB-25P-A191-K87; DBMZ-25P-N-K87DBM-25 P-K87-A190; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4030 Mfr: ITT Cannon, LLC Other Names: IDBM25PK87A190 Base Product Number: DBM2

Win Source Part Number: 1066923-DBM25PK87A190
Category: Connectors, Interconnects>D-Sub Connectors
Series: D*M
Number of Positions: 25
Color: Black
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Contact Form: Machined
Wire Gauge: 20-28 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin-Nickel Plated
Dielectric Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 5-747912-2; 09672255604; L717DB25P; DBM-25P; DB-25P-A191-K87; DBMZ-25P-N-K87DBM-25P-K87-A190;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4030
Mfr: ITT Cannon, LLC
Other Names: IDBM25PK87A190
Base Product Number: DBM2

Buy Now
 - ITT Cannon DBM25PK87A190 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD G50 TIN

DSUB 25M SOD G50 TIN

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 01K2863 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
01K2863
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 01K2863
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1066923-DBM25PK87A190 ITT Cannon DBM25PK87A190 01K2863
Product Name Connectors, Interconnects - D-Sub Connectors D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Termination Solder Cup Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details