ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon DBM25PE

Description
DSUB 25M PCB STR GF ZINC
Request a Quote Datasheet
Description
DSUB 25M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM25PE - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB STR GF ZINC

DSUB 25M PCB STR GF ZINC

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 01K2848 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
01K2848
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 01K2848
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon - 13C0738 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon
13C0738
Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon 13C0738
Connector,D-Shell,PC B Mount,RECEPT,25 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Connector,D-Shell,PCB Mount,RECEPT,25 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,HOLE .112-.124

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM25PE 01K2848 13C0738
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon Connector,d-Shell,pcb Mount,recept,25 Contacts,pin,0.109 Pitch,pc Tail Terminal,hole .112-.124 Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers