ITT Cannon Connectors I/O - Rectangular, Signal & Power DBM25P

Description
DSUB 25M SOD GF ZINC
Request a Quote Datasheet
Description
DSUB 25M SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM25P - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD GF ZINC

DSUB 25M SOD GF ZINC

Buy Now
Connectors I/O - Rectangular, Signal & Power - DBM25P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
DBM25P
Connectors I/O - Rectangular, Signal & Power DBM25P
D-SUB PLUG 25C PIN

D-SUB PLUG 25C PIN

Buy Now
Connector, D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon - 13C0729 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon
13C0729
Connector, D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon 13C0729
CONNECTOR, D SUB, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

CONNECTOR, D SUB, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM25P DBM25P 13C0729
Product Name Connectors I/O - Rectangular, Signal & Power Connector, D Sub, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details