ITT Cannon D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon DBM21W1SZ

Description
D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder RoHS Compliant: No
Datasheet
Description
D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon - 01K2834 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon
01K2834
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon 01K2834
D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K2834
Product Name D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CAB.H08.ELA.C52S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details