ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBM21W1SJA197

Description
COMBO 21W1F PCB RA GF TIN
Request a Quote Datasheet
Description
COMBO 21W1F PCB RA GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM21W1SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1F PCB RA GF TIN

COMBO 21W1F PCB RA GF TIN

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DBM21W1SJA197 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DBM21W1SJA197
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBM21W1SJA197
D-SUB RECP 20#20 1#8 SKT

D-SUB RECP 20#20 1#8 SKT

Buy Now
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon - 01K2827 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon
01K2827
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon 01K2827
D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM21W1SJA197 DBM21W1SJA197 01K2827
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 13996 - Powell Electronics, Inc.
Nicomatic North America
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details