ITT Cannon D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon DBM21W1PNMB

Description
D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon - 01K2822 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
01K2822
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon 01K2822
D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K2822
Product Name D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products