ITT Cannon D-Sub Connectors DBM21W1PA176

Description
COMBO 21W1M SOD G30 ZINC
Request a Quote Datasheet
Description
COMBO 21W1M SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM21W1PA176 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1M SOD G30 ZINC

COMBO 21W1M SOD G30 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBM21W1PA176
D-Sub Connectors DBM21W1PA176
Connector

Connector

Buy Now
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon - 25R7340 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
25R7340
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon 25R7340
D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM21W1PA176 DBM21W1PA176 25R7340
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details