ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBM21W1P

Description
D-SUB PLUG 20#20 1#8 PIN
Request a Quote Datasheet
Description
D-SUB PLUG 20#20 1#8 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DBM21W1P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DBM21W1P
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBM21W1P
D-SUB PLUG 20#20 1#8 PIN

D-SUB PLUG 20#20 1#8 PIN

Buy Now
Connectors, Interconnects - D-Sub Connectors - 1027965-DBM21W1P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1027965-DBM21W1P
Connectors, Interconnects - D-Sub Connectors 1027965-DBM21W1P
Win Source Part Number: 1027965-DBM21W1P Category: Connectors, Interconnects>D-Sub Connectors Series: Combo D®, D*M Number of Positions: 21 (20 + 1 Coax or Power) Color: Black Features: Shielded Connector Type: Plug, Male Pins Contact Type: Signal and Coax or Power (Not Included) Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Wire Gauge: 8-26 AWG Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 3 (DB, B) - 21W1 Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5-747904-2; 5-747912-2; 5-747916-2; 09672095604; 09672255604; 09670095615DBM-21W1P ; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4030 Mfr: ITT Cannon, LLC Other Names: IDBM21W1P Base Product Number: DBM2 RoHS Status: RoHS non-compliant

Win Source Part Number: 1027965-DBM21W1P
Category: Connectors, Interconnects>D-Sub Connectors
Series: Combo D®, D*M
Number of Positions: 21 (20 + 1 Coax or Power)
Color: Black
Features: Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal and Coax or Power (Not Included)
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Wire Gauge: 8-26 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Dielectric Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Shell Size, Connector Layout: 3 (DB, B) - 21W1
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 5-747904-2; 5-747912-2; 5-747916-2; 09672095604; 09672255604; 09670095615DBM-21W1P;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4030
Mfr: ITT Cannon, LLC
Other Names: IDBM21W1P
Base Product Number: DBM2
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DBM21W1P
D-Sub Connectors DBM21W1P
Connector

Connector

Buy Now
 - ITT Cannon DBM21W1P - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1M SOD GF ZINC

COMBO 21W1M SOD GF ZINC

Buy Now
Electronic Connector - 439-DBM21W1P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
439-DBM21W1P
Electronic Connector 439-DBM21W1P
CONN D-SUB PLUG 21POS PNL MNT Product overview: DBM21W1P from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DBM21W1P can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 21POS PNL MNT Product overview: DBM21W1P from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DBM21W1P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon - 01K2812 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
01K2812
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon 01K2812
D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. PEI-Genesis ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM21W1P 1027965-DBM21W1P DBM21W1P ITT Cannon DBM21W1P 439-DBM21W1P 01K2812
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout Connectors, Interconnects - D-Sub Connectors D-Sub Connectors Electronic Connector D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers