ITT Cannon D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon DBM17W2SZ

Description
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No
Description
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DB-17W2, part number 01K2807, is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. This connector supports a maximum signal contact current rating of 7.5 A and can handle power interconnects up to 40 A. It features a robust construction with a carbon steel shell and gold over nickel plating for the contacts, ensuring durability and reliability. The connector is suitable for various applications, including video coaxial transmission and RF/telecom transmission, with impedance options of 75 Ω or 50 Ω. It is rated for high voltage applications up to 2800 VAC and has a dielectric withstanding voltage of 1250 VAC at sea level for signal contacts. The temperature rating ranges from -55°C to 125°C, making it versatile for different environmental conditions. This connector also offers flexibility in mounting options, including vertical standoffs or 90° brackets, and is compatible with PC boards up to 3.2 mm thick. Variants with boardlocks and screw locks are available, enhancing its usability in various configurations. Overall, this connector is a suitable choice for engineers looking for a reliable and versatile interconnect solution.

Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DB-17W2, part number 01K2807, is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. This connector supports a maximum signal contact current rating of 7.5 A and can handle power interconnects up to 40 A. It features a robust construction with a carbon steel shell and gold over nickel plating for the contacts, ensuring durability and reliability. The connector is suitable for various applications, including video coaxial transmission and RF/telecom transmission, with impedance options of 75 Ω or 50 Ω. It is rated for high voltage applications up to 2800 VAC and has a dielectric withstanding voltage of 1250 VAC at sea level for signal contacts. The temperature rating ranges from -55°C to 125°C, making it versatile for different environmental conditions. This connector also offers flexibility in mounting options, including vertical standoffs or 90° brackets, and is compatible with PC boards up to 3.2 mm thick. Variants with boardlocks and screw locks are available, enhancing its usability in various configurations. Overall, this connector is a suitable choice for engineers looking for a reliable and versatile interconnect solution.

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon - 01K2807 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
01K2807
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon 01K2807
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K2807
Product Name D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details