ITT Cannon D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon DBM17W2SA222

Description
COMBO 17W2F SOD G30 ZINC HI-TE
Request a Quote Datasheet
Description
COMBO 17W2F SOD G30 ZINC HI-TE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM17W2SA222 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F SOD G30 ZINC HI-TE

COMBO 17W2F SOD G30 ZINC HI-TE

Buy Now
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon - 01K2798 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
01K2798
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon 01K2798
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM17W2SA222 01K2798
Product Name D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details