ITT Cannon D-Sub Connectors DBM17W2S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBM17W2S
D-Sub Connectors DBM17W2S
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DBM17W2S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DBM17W2S
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBM17W2S
D-SUB RECP 15#20 2#8 SKT

D-SUB RECP 15#20 2#8 SKT

Buy Now
 - ITT Cannon DBM17W2S - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F SOD GF ZINC

COMBO 17W2F SOD GF ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon - 02E0094 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
02E0094
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon 02E0094
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM17W2S DBM17W2S ITT Cannon DBM17W2S 02E0094
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111175 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
STAMPED PIN D-SubMINIATURE - 6E17D009SBF120 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination Through Hole
View Details