ITT Cannon D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon DBM17W2PN

Description
COMBO 17W2M PCB STR GF ZINC
Request a Quote Datasheet
Description
COMBO 17W2M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM17W2PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M PCB STR GF ZINC

COMBO 17W2M PCB STR GF ZINC

Buy Now
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon - 11M1391 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
11M1391
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon 11M1391
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM17W2PN 11M1391
Product Name D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products