ITT Cannon D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon DBM17W2PB

Description
COMBO 17W2M PCB STR GF ZINC
Request a Quote Datasheet
Description
COMBO 17W2M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM17W2PB - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M PCB STR GF ZINC

COMBO 17W2M PCB STR GF ZINC

Buy Now
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon - 01K2784 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
01K2784
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon 01K2784
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM17W2PB 01K2784
Product Name D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5C-4822-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Connectors - 113899P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers