ITT Cannon D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon DBM17W2PA191K87

Description
COMBO 17W2M PCB RA G30 TIN
Request a Quote Datasheet
Description
COMBO 17W2M PCB RA G30 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM17W2PA191K87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M PCB RA G30 TIN

COMBO 17W2M PCB RA G30 TIN

Buy Now
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon - 01K2783 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
01K2783
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon 01K2783
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM17W2PA191K87 01K2783
Product Name D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details