ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBM17W2P

Description
D-SUB PLUG 15#20 2#8 PIN
Request a Quote Datasheet
Description
D-SUB PLUG 15#20 2#8 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DBM17W2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DBM17W2P
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBM17W2P
D-SUB PLUG 15#20 2#8 PIN

D-SUB PLUG 15#20 2#8 PIN

Buy Now
 - ITT Cannon DBM17W2P - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M SOD GF ZINC

COMBO 17W2M SOD GF ZINC

Buy Now
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon - 01K2777 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
01K2777
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon 01K2777
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM17W2P ITT Cannon DBM17W2P 01K2777
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details