Win Source Part Number: 1339694-DBM17P2P1A9N
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Combo D®, D*M
Number of Positions: 17 (15 + 2 Power)
Color: Black
Features: Grounding Indents, Mounting Brackets, Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal and Power
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Board Side (M3)
Shell Material, Finish: Steel, Tin-Nickel Plated
Dielectric Material: Polycyclohexylenedim
Shell Size, Connector Layout: 3 (DB, B) - 17W2
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A, 40A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Base Product Number: DBM1
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1339694-DBM17P2P1A9NA191K87 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies |
| Termination | Solder |