ITT Cannon D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon DBM13W3SK87

Description
D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon - 01K2767 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
01K2767
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon 01K2767
D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K2767
Product Name D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
TNC Female Panel Receptacle - 9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details