ITT Cannon D-Sub Connectors DBM13W3SA197

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBM13W3SA197
D-Sub Connectors DBM13W3SA197
Connector

Connector

Buy Now
 - ITT Cannon DBM13W3SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F SOD GF TIN

COMBO 13W3F SOD GF TIN

Buy Now
Combo D-Sub Conn, Rcpt, Db-13W3, Solder; Product Range Itt Cannon - 93F8906 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-13W3, Solder; Product Range Itt Cannon
93F8906
Combo D-Sub Conn, Rcpt, Db-13W3, Solder; Product Range Itt Cannon 93F8906
COMBO D-SUB CONN, RCPT, DB-13W3, SOLDER; Product Range:Combo D*M Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-13W3, SOLDER; Product Range:Combo D*M Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM13W3SA197 ITT Cannon DBM13W3SA197 93F8906
Product Name D-Sub Connectors Combo D-Sub Conn, Rcpt, Db-13W3, Solder; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers