ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBM13W3S

Description
COMBO 13W3F SOD GF ZINC
Request a Quote Datasheet
Description
COMBO 13W3F SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM13W3S - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F SOD GF ZINC

COMBO 13W3F SOD GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DBM13W3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DBM13W3S
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBM13W3S
D-SUB RECP 10#20 3#8 SKT

D-SUB RECP 10#20 3#8 SKT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBM13W3S
D-Sub Connectors DBM13W3S
Connector

Connector

Buy Now
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon - 59J2257 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
59J2257
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon 59J2257
D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM13W3S DBM13W3S DBM13W3S 59J2257
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D-Sub Connectors D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
D-Sub Accessories - 86553139TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers