ITT Cannon D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon DBM13W3PNMB

Description
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon - 01K2756 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
01K2756
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon 01K2756
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K2756
Product Name D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details