ITT Cannon D-Sub Connectors DBM13W3PN

Description
COMBO 13W3M PCB STR GF ZINC
Request a Quote Datasheet
Description
COMBO 13W3M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM13W3PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M PCB STR GF ZINC

COMBO 13W3M PCB STR GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBM13W3PN
D-Sub Connectors DBM13W3PN
Connector

Connector

Buy Now
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon - 35R3449 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
35R3449
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon 35R3449
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM13W3PN DBM13W3PN 35R3449
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details