ITT Cannon D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon DBM13W3PA

Description
COMBO 13W3M PCB RA GF ZINC
Request a Quote Datasheet
Description
COMBO 13W3M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM13W3PA - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M PCB RA GF ZINC

COMBO 13W3M PCB RA GF ZINC

Buy Now
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon - 01K2744 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
01K2744
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon 01K2744
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM13W3PA 01K2744
Product Name D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data