The D Sub Combo Connector, Plug, DB-13W3 (part number DBM-13W3P) is designed for mixed layouts in D-Subminiature applications. It accommodates wire gauges ranging from AWG 8 to 26 and features a contact arrangement of 13W3, which includes 10 size 20 signal contacts and 3 empty size 8 cavities. The connector supports a maximum current rating of 7.5A for signal contacts and has a contact resistance of 10 milli Ohm maximum. This connector is rated for 50 mating cycles and can withstand a dielectric voltage of 500 VAC at sea level. It operates effectively within a temperature range of -55°C to +125°C. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic (type PCT) with a UL 94V-0 rating and is colored black. The contact type is solder pot, made from copper alloy with a gold flash finish (Performance Class 3). The mounting method is through hole with a diameter of .120'' (3.05mm). Engineers should consider this connector for applications requiring robust performance in varying environmental conditions and reliable electrical connections.
D-SUB PLUG 10#20 3#8 PIN
COMBO 13W3M SOD GF ZINC
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3;
| Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBM13W3P | DBM13W3P | ITT Cannon DBM13W3P | 01K2743 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout | D-Sub Connectors | D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |