ITT Cannon D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon DBM13C3SNA197

Description
COMBO 13W3F PCB STR GF C TIN
Request a Quote Datasheet
Description
COMBO 13W3F PCB STR GF C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM13C3SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F PCB STR GF C TIN

COMBO 13W3F PCB STR GF C TIN

Buy Now
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon - 25T4268 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
25T4268
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon 25T4268
D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM13C3SNA197 25T4268
Product Name D Sub Combo Connector, Receptacle, Db-13W3; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details