ITT Cannon Backshell, D Sub, Db, Zinc; Product Range Itt Cannon DBFME-101

Description
BACKSHELL, D SUB, DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D SUB, DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D Sub, Db, Zinc; Product Range Itt Cannon - 55T2267 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, Db, Zinc; Product Range Itt Cannon
55T2267
Backshell, D Sub, Db, Zinc; Product Range Itt Cannon 55T2267
BACKSHELL, D SUB, DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

BACKSHELL, D SUB, DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55T2267
Product Name Backshell, D Sub, Db, Zinc; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details