ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon DBE25PH

Description
DSUB 25M PCB STR E GF ZINC
Request a Quote
Description
DSUB 25M PCB STR E GF ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ITT Cannon D Sub Connector, Plug, 25 Position (part number 27C7351) is designed for reliable interconnection in various applications, including commercial, industrial, military, and aerospace. It features a steel body and utilizes through-hole contact termination, making it suitable for PCB mounting. The connector is part of the Original D Series and is dimensionally compatible with standard D subminiature connectors. It is important to note that this product is not RoHS compliant. The connector's design allows for efficient assembly and integration into electronic systems, providing a practical solution for engineers seeking a robust and economical interconnect option.

Datasheet Summary
Powered by GS/AI

The ITT Cannon D Sub Connector, Plug, 25 Position (part number 27C7351) is designed for reliable interconnection in various applications, including commercial, industrial, military, and aerospace. It features a steel body and utilizes through-hole contact termination, making it suitable for PCB mounting. The connector is part of the Original D Series and is dimensionally compatible with standard D subminiature connectors. It is important to note that this product is not RoHS compliant. The connector's design allows for efficient assembly and integration into electronic systems, providing a practical solution for engineers seeking a robust and economical interconnect option.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBE25PH - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB STR E GF ZINC

DSUB 25M PCB STR E GF ZINC

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 27C7351 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
27C7351
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 27C7351
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBE25PH 27C7351
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products