ITT Cannon D-Sub Backshell, 25Pos, Polypropylene; Product Range Itt Cannon DBBS-25

Description
D-SUB BACKSHELL, 25POS, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: No
Description
D-SUB BACKSHELL, 25POS, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Backshell, part number 91B9444, is designed for use with 25-position D-sub connectors. It is constructed from polypropylene, providing a lightweight and durable option for cable management. The backshell features a 180-degree cable exit angle, facilitating straightforward cable routing. This product is part of the ITT Cannon range, known for its extensive variety of D-subminiature accessories. It is important to note that this backshell is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental standards.

Datasheet Summary
Powered by GS/AI

The D-Sub Backshell, part number 91B9444, is designed for use with 25-position D-sub connectors. It is constructed from polypropylene, providing a lightweight and durable option for cable management. The backshell features a 180-degree cable exit angle, facilitating straightforward cable routing. This product is part of the ITT Cannon range, known for its extensive variety of D-subminiature accessories. It is important to note that this backshell is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental standards.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 25Pos, Polypropylene; Product Range Itt Cannon - 91B9444 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 25Pos, Polypropylene; Product Range Itt Cannon
91B9444
D-Sub Backshell, 25Pos, Polypropylene; Product Range Itt Cannon 91B9444
D-SUB BACKSHELL, 25POS, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: No

D-SUB BACKSHELL, 25POS, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91B9444
Product Name D-Sub Backshell, 25Pos, Polypropylene; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details