ITT Cannon D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon DBAE5W5PK87F0

Description
COMBO 5W5M CRIMP LC E TIN
Request a Quote Datasheet
Description
COMBO 5W5M CRIMP LC E TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBAE5W5PK87F0 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M CRIMP LC E TIN

COMBO 5W5M CRIMP LC E TIN

Buy Now
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon - 34K3205 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon
34K3205
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon 34K3205
D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*A Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*A Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBAE5W5PK87F0 34K3205
Product Name D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers