ITT Cannon D Sub Comb Connector, Rcpt, Db-9W4; Series Itt Cannon DBA9W4SA197F0

Description
COMBO 9W4F CRIMP LC TIN
Request a Quote Datasheet
Description
COMBO 9W4F CRIMP LC TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBA9W4SA197F0 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F CRIMP LC TIN

COMBO 9W4F CRIMP LC TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-9W4; Series Itt Cannon - 85R0708 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-9W4; Series Itt Cannon
85R0708
D Sub Comb Connector, Rcpt, Db-9W4; Series Itt Cannon 85R0708
D Sub COMB CONNECTOR, RCPT, DB-9W4; Series:Combo D D*A; Gender:Receptacle; No. of Contacts:9; Insert Arrangement:DB-9W4; D Sub Shell Size:DB; Connector Body Material:Steel; Contact Termination Type:- RoHS Compliant: Yes

D Sub COMB CONNECTOR, RCPT, DB-9W4; Series:Combo D D*A; Gender:Receptacle; No. of Contacts:9; Insert Arrangement:DB-9W4; D Sub Shell Size:DB; Connector Body Material:Steel; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBA9W4SA197F0 85R0708
Product Name D Sub Comb Connector, Rcpt, Db-9W4; Series Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details