ITT Cannon D Sub Comb Connector, Plug, Db-9W4; Series Itt Cannon DBA9W4PK87F0

Description
D Sub COMB CONNECTOR, PLUG, DB-9W4; Series:Combo D D*A; Gender:Plug; No. of Contacts:9; Insert Arrangement:DB-9W4; D Sub Shell Size:DB; Connector Body Material:Steel; Contact Termination Type:- RoHS Compliant: Yes
Datasheet
Description
D Sub COMB CONNECTOR, PLUG, DB-9W4; Series:Combo D D*A; Gender:Plug; No. of Contacts:9; Insert Arrangement:DB-9W4; D Sub Shell Size:DB; Connector Body Material:Steel; Contact Termination Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Comb Connector, Plug, Db-9W4; Series Itt Cannon - 56J6753 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-9W4; Series Itt Cannon
56J6753
D Sub Comb Connector, Plug, Db-9W4; Series Itt Cannon 56J6753
D Sub COMB CONNECTOR, PLUG, DB-9W4; Series:Combo D D*A; Gender:Plug; No. of Contacts:9; Insert Arrangement:DB-9W4; D Sub Shell Size:DB; Connector Body Material:Steel; Contact Termination Type:- RoHS Compliant: Yes

D Sub COMB CONNECTOR, PLUG, DB-9W4; Series:Combo D D*A; Gender:Plug; No. of Contacts:9; Insert Arrangement:DB-9W4; D Sub Shell Size:DB; Connector Body Material:Steel; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56J6753
Product Name D Sub Comb Connector, Plug, Db-9W4; Series Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details