ITT Cannon D-Sub Connectors DBA5W5SF0

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBA5W5SF0
D-Sub Connectors DBA5W5SF0
Connector

Connector

Buy Now
 - ITT Cannon DBA5W5SF0 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F CRIMP LC ZINC

COMBO 5W5F CRIMP LC ZINC

Buy Now
D Sub Comb Connector, Rcpt, Db-5W5; Series Itt Cannon - 96M2584 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-5W5; Series Itt Cannon
96M2584
D Sub Comb Connector, Rcpt, Db-5W5; Series Itt Cannon 96M2584
D Sub COMB CONNECTOR, RCPT, DB-5W5; Series:Combo D D*A; Gender:Receptacle; No. of Contacts:5; Insert Arrangement:DB-5W5; D Sub Shell Size:DB; Connector Body Material:Steel; Contact Termination Type:- RoHS Compliant: No

D Sub COMB CONNECTOR, RCPT, DB-5W5; Series:Combo D D*A; Gender:Receptacle; No. of Contacts:5; Insert Arrangement:DB-5W5; D Sub Shell Size:DB; Connector Body Material:Steel; Contact Termination Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBA5W5SF0 ITT Cannon DBA5W5SF0 96M2584
Product Name D-Sub Connectors D Sub Comb Connector, Rcpt, Db-5W5; Series Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details